Status: | Active |
---|---|
Series: | MAX6464 |
RoHS: | Unknown |
No distributors results available
Ultra-Low 1.0µA Supply Current |
Preset Thresholds from +1.6V to +5.5V in 100mV Increments |
Internal 5% Threshold Hysteresis |
±2.5% Threshold Accuracy Over Temperature |
Internal Timeout Period Option (150ms min) |
Immune to Short Voltage Transients |
No External Components |
Available in Three Output Options: Push-Pull (Active Low/Active High) and Open Drain (Active Low) |
Fully Specified from -40°C to +125°C |
Small SC70 and SOT23 Packages |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 3.5 |
Package/Pins | SC70/3SOT23/3 |
BudgetaryPrice (See Notes) | 1.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.9V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 6V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SC-70 |
No. of Pins | 3Pins |
Delay Time | 260ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MAX6464XR29+T ?
Additional datasheets, footprints and schematics for MAX6464XR29+T are listed on our Part Details page. You can also find images and similar parts to MAX6464XR29+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6464XR29+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6464XR29+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6464XR29+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6464XR29+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6464XR29+T have stock available?
There is no stock from authorised distributors for MAX6464XR29+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6464XR29+T often in real-time on the comparison pages.
What if I can't find stock of MAX6464XR29+T ?
You can fill out our help required form which you can use to request a quote for MAX6464XR29+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.