Status: | Active |
---|---|
Series: | MAX6433 |
RoHS: | Unknown |
Factory-Trimmed or User-Adjustable Threshold Options Factory-Trimmed Low Thresholds from 1.6V to 2.1V or 2.6V to 3.1V in 100mV Increments (MAX6427-MAX6432) Factory-Trimmed High Thresholds from 2.3V to 2.6V or 3.3V to 3.6V in 100mV Increments (MAX6427-MAX6432) User-Adjustable Low/High Thresholds with 615mV Internal Reference (MAX6433-MAX6438) |
Factory-Trimmed Low Thresholds from 1.6V to 2.1V or 2.6V to 3.1V in 100mV Increments (MAX6427-MAX6432) |
Factory-Trimmed High Thresholds from 2.3V to 2.6V or 3.3V to 3.6V in 100mV Increments (MAX6427-MAX6432) |
User-Adjustable Low/High Thresholds with 615mV Internal Reference (MAX6433-MAX6438) |
Low Current (1µA, typ) |
Single or Dual Low-Battery Outputs |
Push-Pull active-low LBO, Open-Drain active-low LBO, and Open-Drain LBO Options |
140ms Minimum LBO Timeout Period |
Immune to Short Battery Voltage Transients |
Guaranteed Valid LBO Logic State to BATT = 1.0V |
-40°C to +85°C Operating Temperature Range |
Small 3, 4, 5 and 6-Pin SOT Packages |
No External Components Required (MAX6427-MAX6432) |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Power Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 1.5 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion NiCd NiMH |
---|---|
IC Interface Type | - |
No. of Batteries | 1 |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Single/Dual-Level B | Analog Devices |
Batt Monitor, Li-Ion, 5.5V, Sot-23-5 | Newark Electronics |
BATT MONITOR, LI-ION, 5.5V, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a MAX6433UK+T ?
Additional datasheets, footprints and schematics for MAX6433UK+T are listed on our Part Details page. You can also find images and similar parts to MAX6433UK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6433UK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6433UK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6433UK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6433UK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6433UK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX6433UK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6433UK+T often in real-time on the comparison pages.
What if I can't find stock of MAX6433UK+T ?
You can fill out our help required form which you can use to request a quote for MAX6433UK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.