Factory-Set Reset Threshold Voltages Ranging from +1.58V to +4.63V in Approximately 100mV Increments |
±2.5% Reset Threshold Accuracy Over Temperature (-40°C to +125°C) |
Seven Reset Timeout Periods Available: 1ms, 20ms, 140ms, 280ms, 560ms, 1120ms, 1200ms (min) |
3 Reset Output Options Active-Low Push-Pull Active-High Push-Pull Active-Low Open-Drain |
Active-Low Push-Pull |
Active-High Push-Pull |
Active-Low Open-Drain |
Reset Output State Guaranteed Valid Down to VCC = 1V |
Manual Reset Input (MAX6384/MAX6385/MAX6386) |
Auxiliary RESET IN (MAX6387/MAX6388/MAX6389) |
VCC Reset Timeout (1120ms or 1200ms)/Manual Reset Timeout (140ms or 150ms) (MAX6390) |
Negative-Going VCC Transient Immunity |
Low Power Consumption of 6µA at +3.6V and 3µA at +1.8V |
Pin Compatible with MAX809/MAX810/MAX803/MAX6326/MAX6327/MAX6328/MAX6346/MAX6347/MAX6348, and MAX6711/MAX6712/MAX6713 |
Tiny 3-Pin/4-Pin SC70 and 6-Pin µDFN Packages |
AEC-Q100 Qualified, Refer to Ordering Information for the Specific /V Trim Version |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s>1s |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 13 |
Package/Pins | SC70/3UDFN/6 |
BudgetaryPrice (See Notes) | 1.28 |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SC-70 |
No. of Pins | 3Pins |
Delay Time | 280ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MPU SUPERVISOR, 5.5V, SC-70-3 | element14 |
Mpu Supervisor, 5.5V, Sc-70-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6383XR46D3+T ?
Additional datasheets, footprints and schematics for MAX6383XR46D3+T are listed on our Part Details page. You can also find images and similar parts to MAX6383XR46D3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6383XR46D3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6383XR46D3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6383XR46D3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6383XR46D3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6383XR46D3+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6383XR46D3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6383XR46D3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6383XR46D3+T ?
You can fill out our help required form which you can use to request a quote for MAX6383XR46D3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.