MAX637ACSA+T Inverting Regulators by Analog Devices

Status: Production
Series: MAX637
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX635/MAX636/MAX637 inverting switching regulators are designed for minimum component DC-DC conversion in the 5mW to 500mW range.Low power

Where to Buy

Prices starting from US$4.28

Distributor Stock
Logo for Farnell
Farnell
from US$4.28
1,576
in stock
Buy Now
Logo for element14
element14
from US$6.03
1,576
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.39
-
Buy Now

MAX637ACSA+T Semiconductors - ICs by Analog Devices

DC/DC CONV INVERTING 50KHZ NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Topology Inverting
Input Voltage Min 2.3V
Input Voltage Max 16.5V
DC / DC Converter IC Case NSOIC
No. of Pins 8Pins
Output Current -
Output Voltage Nom. -15V
Switching Frequency 50kHz
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DC/DC CONV, INVERTING, 50KHZ, NSOIC-8 | element14
Dc/Dc Conv, Inverting, 50Khz, Nsoic-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX637ACSA+T?

Additional datasheets, footprints and schematics for MAX637ACSA+T are listed on our Part Details page. You can also find images and similar parts to MAX637ACSA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX637ACSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX637ACSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX637ACSA+T fall under?

The MAX637ACSA+T is listed under Inverting Regulators.

Can I view similar or alternative parts?

You can view similar parts to MAX637ACSA+T when available in the Inverting Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX637ACSA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX637ACSA+T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX637ACSA+T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX637ACSA+T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX637ACSA+T often in real-time on the comparison pages.

What if I can't find stock of MAX637ACSA+T?

You can fill out our help required form which you can use to request a quote for MAX637ACSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay