Status: | Active |
---|---|
Series: | MAX6374 |
RoHS: | Unknown |
Precision Watchdog Timer for Critical µP Applications |
Pin-Selectable Watchdog Timeout Periods |
Pin-Selectable Watchdog Startup Delay Periods |
Ability to Change Watchdog Timing Characteristics Without Power Cycling |
Open-Drain or Push-Pull Pulsed Active-Low Watchdog Output |
Watchdog Timer Disable Feature |
+2.5V to +5.5V Operating Voltage |
8µA Low Supply Current |
No External Components Required |
Miniature 8-Pin SOT23 Package |
AEC-Q100 Qualified (MAX6369KA/V+ and MAX6374KA/V+ Only) |
Watchdog Feature | Input (WDI)Input/Output (WDI/WDO)Pin SelectableWatchdog Only |
---|---|
Watchdog Timeout | 1s to 2s<1s>2sAdjustable |
Watchdog Startup Delay (min) | >60s |
Watchdog Output | Push-Pull |
ICC (µA) (max) | 20 |
Package/Pins | SOT23/8 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 1.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 8Pins |
Delay Time | 180s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pin-Selectable Watchdog Timers | Analog Devices |
Mpu Supervisor, 5.5V, Sot-23-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6374KA+T ?
Additional datasheets, footprints and schematics for MAX6374KA+T are listed on our Part Details page. You can also find images and similar parts to MAX6374KA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6374KA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6374KA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6374KA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6374KA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6374KA+T have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6374KA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6374KA+T often in real-time on the comparison pages.
What if I can't find stock of MAX6374KA+T ?
You can fill out our help required form which you can use to request a quote for MAX6374KA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.