Status: | Production |
---|---|
Series: | MAX636 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Inverting |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 16.5V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | - |
Output Voltage Nom. | -12V |
Switching Frequency | 50kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Preset/Adjustable Output CMOS | Analog Devices |
Dc/Dc Conv, Inverting, 50Khz, Dip-8 | Newark Electronics |
DC/DC CONV, INVERTING, 50KHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX636AEPA+?
Additional datasheets, footprints and schematics for MAX636AEPA+ are listed on our Part Details page. You can also find images and similar parts to MAX636AEPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX636AEPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX636AEPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX636AEPA+ fall under?
The MAX636AEPA+ is listed under Inverting Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX636AEPA+ when available in the Inverting Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX636AEPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX636AEPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX636AEPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX636AEPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX636AEPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX636AEPA+?
You can fill out our help required form which you can use to request a quote for MAX636AEPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.