Status: | Active |
---|---|
Series: | MAX6365H, MAX6365L, MAX6365P |
RoHS: | Unknown |
Low +1.2V Operating Supply Voltage (VCC or VBATT) |
Precision Monitoring of +5.0, +3.3V, +3.0V, and +2.5V Power-Supply Voltages |
On-Board Gating of Chip-Enable Signals, 1.5ns Propagation Delay |
Debounced Manual Reset Input (MAX6365) |
Watchdog Timer, 1.6s Timeout (MAX6366) |
Battery-On Output Indicator (MAX6367) |
Auxiliary User-Adjustable RESET IN (MAX6368) |
Low 10µA Quiescent Supply Current |
Three Available Output Structures Push-Pull Active-Low RESET Open-Drain Active-Low RESET Open-Drain RESET |
Push-Pull Active-Low RESET |
Open-Drain Active-Low RESET |
Open-Drain RESET |
RESET/Active-Low RESET Valid Down to 1.2V Guaranteed (VCC or VBATT) |
(VCC or VBATT) |
Power-Supply Transient Immunity |
150ms min Reset Timeout Period |
Miniature 8-Pin SOT23 Package |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Out | Active HighOpen Drain |
ICC (µA) (max) | 50 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 8Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mpu Supervisor, 5.5V, Sot-23-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6365PKA31+T ?
Additional datasheets, footprints and schematics for MAX6365PKA31+T are listed on our Part Details page. You can also find images and similar parts to MAX6365PKA31+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6365PKA31+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6365PKA31+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6365PKA31+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6365PKA31+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6365PKA31+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6365PKA31+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6365PKA31+T often in real-time on the comparison pages.
What if I can't find stock of MAX6365PKA31+T ?
You can fill out our help required form which you can use to request a quote for MAX6365PKA31+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.