Status: | Production |
---|---|
Series: | MAX635 |
RoHS: | Compliant |
Topology | Inverting |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 16.5V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | - |
Output Voltage Nom. | -5V |
Switching Frequency | 50kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Inverting, 50Khz, Dip-8 | Newark Electronics |
DC/DC CONV, INVERTING, 50KHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX635ACPA+?
Additional datasheets, footprints and schematics for MAX635ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX635ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX635ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX635ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX635ACPA+ fall under?
The MAX635ACPA+ is listed under Inverting Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX635ACPA+ when available in the Inverting Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX635ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX635ACPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX635ACPA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX635ACPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX635ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX635ACPA+?
You can fill out our help required form which you can use to request a quote for MAX635ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.