Status: | Active |
---|---|
Series: | MAX6352 |
RoHS: | Unknown |
Precision Monitoring of Multiple +1.8V, +2.5V, +3.0V, +3.3V, and +5V Power-Supply Voltages |
Precision Factory-Set Power-Supply Reset Thresholds |
20µA Supply Current |
100ms min Power-On Reset Pulse Width |
Debounced TTL/CMOS-Compatible Manual-Reset Input |
Watchdog Timer 46.4s Startup Timeout 2.9s Normal Timeout |
46.4s Startup Timeout |
2.9s Normal Timeout |
Fully Guaranteed Over Temperature |
Guaranteed RESET-bar Valid to VCC1 = 1V or VCC2 = 1V |
Power-Supply Transient Immunity |
No External Components for Dual-Voltage Systems |
Small 5- and 6-Pin SOT23 Packages |
Low Cost |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
Interface | Factory Fixed |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 50 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 180ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MPU SUPERVISOR, DUAL, 5.5V, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a MAX6352LSUK+T ?
Additional datasheets, footprints and schematics for MAX6352LSUK+T are listed on our Part Details page. You can also find images and similar parts to MAX6352LSUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6352LSUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6352LSUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6352LSUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6352LSUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6352LSUK+T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX6352LSUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6352LSUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX6352LSUK+T ?
You can fill out our help required form which you can use to request a quote for MAX6352LSUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.