Status: | Production |
---|---|
Series: | MAX6350 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX6350 Series |
RoHS: | Unknown |
Comparator Type | - |
---|---|
No. of Comparators | - |
Response Time | - |
Supply Voltage Range | 8V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | MAX6350 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6350 |
Initial Accuracy | 0.02% |
Input Voltage | 8V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 8V |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage | 5V |
Reference Voltage Tolerance | 50mV |
Reference Volts | 5V |
Temperature Coefficient | ± 0.75ppm/°C |
Topology | Series |
Voltage Reference Case Style | SOIC |
Voltage Reference Type | Series - Fixed |
VOLT REF, 5V, SOIC-8, -40 TO 85DEG C | element14 |
1ppm/°C, Low-Noise, +2.5V/+4.0 | Analog Devices |
Volt Ref, 5V, Soic-8, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6350ESA+?
Additional datasheets, footprints and schematics for MAX6350ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6350ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6350ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6350ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6350ESA+ fall under?
The MAX6350ESA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX6350ESA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6350ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6350ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6350ESA+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX6350ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6350ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6350ESA+?
You can fill out our help required form which you can use to request a quote for MAX6350ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.