Status: | Active |
---|---|
Series: | MAX6342 |
RoHS: | Unknown |
Small 6-Pin SOT23 Package |
Precision Factory-Set VCC Reset Thresholds Between 2.33V and 4.63V |
Guaranteed Active-Low RESET Valid to VCC = +1V |
100ms min Reset Pulse Width |
Debounced CMOS-Compatible Manual-Reset Input |
Voltage Monitor for Power-Fail or Low-Battery Warning |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputManual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 40 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.62 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 180ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
6-Pin µP Reset Circuit with Po | Analog Devices |
MPU SUPERVISOR, 5.5V, SOT-23-6 | Farnell |
Mpu Supervisor, 5.5V, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6342TUT+T ?
Additional datasheets, footprints and schematics for MAX6342TUT+T are listed on our Part Details page. You can also find images and similar parts to MAX6342TUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6342TUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6342TUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6342TUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6342TUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6342TUT+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6342TUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6342TUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX6342TUT+T ?
You can fill out our help required form which you can use to request a quote for MAX6342TUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.