Status: | Production |
---|---|
Series: | MAX6341 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX6341 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6341 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.02% |
Temperature Coefficient | ± 0.75ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1ppm/°C, Low-Noise, +2.5V/+4.0 | Analog Devices |
Voltage Ref, Series, 4.096V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 4.096V, NSOIC-8 | element14 |
1ppm/°C +2.5V/+4.096V/+5V Voltage Refs | RS |
Where can I find additional details, specifications and documents for a MAX6341ESA+?
Additional datasheets, footprints and schematics for MAX6341ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6341ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6341ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6341ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6341ESA+ fall under?
The MAX6341ESA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX6341ESA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6341ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6341ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6341ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX6341ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6341ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6341ESA+?
You can fill out our help required form which you can use to request a quote for MAX6341ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.