Status: | Active |
---|---|
Series: | MAX6338 |
RoHS: | Unknown |
Monitors Four Voltages (Factory Programmed or User Adjustable) +5.0V, +3.3V, +3.0V, +2.5V, +1.8V, -5.0V (nominal) or User-Adjustable Settings |
+5.0V, +3.3V, +3.0V, +2.5V, +1.8V, -5.0V (nominal) or User-Adjustable Settings |
Low 25µA Supply Current |
Four Independent, Open-Drain, Active-Low Outputs |
+2.5V to +5.5V Supply Voltage Range |
Guaranteed from -40°C to +85°C |
No External Components Required |
Small 10-Pin µMAX Package |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputNegative Voltage |
ICC (µA) (max) | 40 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | µMAX |
No. of Pins | 10Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad Voltage Monitor with Four | Analog Devices |
Mpu Supervisor, Quad, 5.5V, Umax-10 | Newark Electronics |
MPU SUPERVISOR, QUAD, 5.5V, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX6338JUB+ ?
Additional datasheets, footprints and schematics for MAX6338JUB+ are listed on our Part Details page. You can also find images and similar parts to MAX6338JUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6338JUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6338JUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6338JUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6338JUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6338JUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6338JUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6338JUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX6338JUB+ ?
You can fill out our help required form which you can use to request a quote for MAX6338JUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.