Status: | Active |
---|---|
Series: | MAX6330 |
RoHS: | Unknown |
100µA to 50mA Shunt Current Range |
Low Cost |
3-Pin SOT23 Package |
±1.5% Tolerance on Output Voltage |
Three Shunt Voltages Available: 5V, 3.3V, 3.0V |
Precision Power-On Reset Threshold: 1.5% Tolerance Available with Either RESET (MAX6331) or active-low RESET (MAX6330) Outputs |
1.5% Tolerance Available with Either |
RESET (MAX6331) or active-low RESET (MAX6330) Outputs |
140ms Reset Timeout Period-No External Components Required |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 200 |
Rated ILOAD (mA) | 50 |
Preset VOUT (V) | 35 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0 |
ICC (µA) (max) | 100 |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-7.5% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 1.58 |
Status: | Unknown |
---|---|
Series: | MAX6330 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | MAX6330 Series |
Reference Voltage | 5V |
Initial Accuracy | 1.5% |
Temperature Coefficient | ± 40ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Voltage Ref, Shunt, 5V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 5V, SOT-23-3 | element14 |
Precision Shunt Regulators wit | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6330LUR+T ?
Additional datasheets, footprints and schematics for MAX6330LUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6330LUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6330LUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6330LUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6330LUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6330LUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6330LUR+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX6330LUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6330LUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6330LUR+T ?
You can fill out our help required form which you can use to request a quote for MAX6330LUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.