Status: | Active |
---|---|
Series: | MAX632 |
RoHS: | Unknown |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 16.5 |
VOUT1 (V) (min) | 2 |
VOUT1 (V) (max) | 16.5 |
IOUT1 (A) (max) | 0.05 |
Switch Type | Internal |
Preset VOUT (V) | 12 |
Output Adjust. Method | Resistor |
Power Good Signal | Yes |
IQ (mA) (typ) | 0.5 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 65 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 16.5V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 50mA |
Output Voltage Nom. | 12V |
Switching Frequency | 50kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V Fixed/Adjustable Output, St | Analog Devices |
SW REG, CMOS, STP UP, 12VADJ, 8DIP | Farnell |
Dc/Dc Conv, Boost, 50Khz, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX632ACPA+ ?
Additional datasheets, footprints and schematics for MAX632ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX632ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX632ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX632ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX632ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX632ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX632ACPA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX632ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX632ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX632ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX632ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.