Status: | Active |
---|---|
Series: | MAX6326 |
RoHS: | Unknown |
Ultra-Low 1µA (max) Supply Current (MAX6326/MAX6327/MAX6328) |
Precision Monitoring of 2.5V, 3V, 3.3V, and 5V Power-Supply Voltages |
Reset Thresholds Available from 2.2V to 4.63V |
Fully Specified Over Temperature |
100ms (min) Power-On Reset Pulse Width |
Low Cost |
Available in Three Versions: Push-Pull Active-Low RESET, Push-Pull RESET, and Open-Drain Active-Low RESET |
Power-Supply Transient Immunity |
No External Components |
3-Pin SC70/SOT23 Packages |
Pin Compatible with MAX803/MAX809/MAX810 |
Reset Thresh. (V) | 1.8 to 2.52.5 to 3.3 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowPush-Pull |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
ICC (µA) (max) | 1 |
Package/Pins | SC70/3SOT23/3 |
BudgetaryPrice (See Notes) | 1.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 185ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3-Pin, Ultra-Low-Power SC70/SO | Analog Devices |
Mpu Supervisor, 5.5V, Sot-23-3 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a MAX6326UR29+T ?
Additional datasheets, footprints and schematics for MAX6326UR29+T are listed on our Part Details page. You can also find images and similar parts to MAX6326UR29+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6326UR29+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6326UR29+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6326UR29+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6326UR29+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6326UR29+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6326UR29+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6326UR29+T often in real-time on the comparison pages.
What if I can't find stock of MAX6326UR29+T ?
You can fill out our help required form which you can use to request a quote for MAX6326UR29+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.