Status: | Last Time Buy |
---|---|
Series: | MAX6325 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX6325 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6325 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.04% |
Temperature Coefficient | ± 0.75ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE REF, SERIES, 2.5V, DIP-8 | element14 |
Voltage Ref, Series, 2.5V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6325EPA+?
Additional datasheets, footprints and schematics for MAX6325EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX6325EPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6325EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6325EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6325EPA+ fall under?
The MAX6325EPA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX6325EPA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6325EPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6325EPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6325EPA+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6325EPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6325EPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6325EPA+?
You can fill out our help required form which you can use to request a quote for MAX6325EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.