Status: | Active |
---|---|
Series: | MAX6324 |
RoHS: | Unknown |
Min/Max (Windowed) Watchdog, 8 Factory-Trimmed Timing Options |
Pulsed Open-Drain, Active-Low Watchdog Output |
Power-On Reset |
Precision Monitoring of +2.5V, +3.0V, +3.3V, and +5.0V Power Supplies |
Open-Drain or Push-Pull Active-Low RESET Outputs |
Low-Power Operation (23µA typ) |
Debounced Manual Reset Input |
Guaranteed Reset Valid to VCC = +1.2V |
AEC-Q100 Qualified MAX6324HUT44/V+T |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | Input/Output (WDI/WDO)Windowed |
Watchdog Timeout | 1s to 2s<1s>2sAdjustable |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 45 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 2.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low / Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 180ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MICROPROCESSOR SUPERVISOR, SOT-23-6 | element14 |
Microprocessor Supervisor, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6324BUT29+T ?
Additional datasheets, footprints and schematics for MAX6324BUT29+T are listed on our Part Details page. You can also find images and similar parts to MAX6324BUT29+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6324BUT29+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6324BUT29+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6324BUT29+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6324BUT29+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6324BUT29+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6324BUT29+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6324BUT29+T often in real-time on the comparison pages.
What if I can't find stock of MAX6324BUT29+T ?
You can fill out our help required form which you can use to request a quote for MAX6324BUT29+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.