Status: | Production |
---|---|
Series: | MAX6320 |
RoHS: | Compliant |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 140ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MPU SUPERVISOR, 5.5V, SOT-23-5 | Farnell |
Mpu Supervisor, 5.5V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6320PUK46CY+T?
Additional datasheets, footprints and schematics for MAX6320PUK46CY+T are listed on our Part Details page. You can also find images and similar parts to MAX6320PUK46CY+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6320PUK46CY+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6320PUK46CY+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6320PUK46CY+T fall under?
The MAX6320PUK46CY+T is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX6320PUK46CY+T when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6320PUK46CY+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6320PUK46CY+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6320PUK46CY+T have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX6320PUK46CY+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6320PUK46CY+T often in real-time on the comparison pages.
What if I can't find stock of MAX6320PUK46CY+T?
You can fill out our help required form which you can use to request a quote for MAX6320PUK46CY+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.