Status: | Active |
---|---|
Series: | MAX6314 |
RoHS: | Unknown |
Small SOT143 Package |
Active-Low RESET Output Simplifies Interface to Bidirectional Reset I/Os |
Precision Factory-Set VCC Reset Thresholds: 100mV Increments from 2.5V to 5V |
100mV Increments from 2.5V to 5V |
±1.8% Reset Threshold Accuracy at TA = +25°C |
±2.5% Reset Threshold Accuracy over temp. |
Four Reset Timeout Periods Available: 1ms, 20ms, 140ms, or 1120ms (minimum) |
1ms, 20ms, 140ms, or 1120ms (minimum) |
Immune to Short VCC Transients |
5µA Supply Current |
Pin-Compatible with MAX811 |
Reset Thresh. (V) | 2.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.8 |
Reset Out | Active LowBidirectional |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms>1s |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 12 |
Package/Pins | SOT23/4 |
BudgetaryPrice (See Notes) | 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Bidirectional |
Digital IC Case | SOT-143 |
No. of Pins | 4Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
68HC11/Bidirectional-Compatibl | Analog Devices |
Mpu Supervisor, 5.5V, Sot-143-4 | Newark Electronics |
MPU SUPERVISOR, 5.5V, SOT-143-4 | element14 |
Processor Supervisor 4.63V 1V to 5.5V 4-Pin(3+Tab) SOT-143 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX6314US46D3+T ?
Additional datasheets, footprints and schematics for MAX6314US46D3+T are listed on our Part Details page. You can also find images and similar parts to MAX6314US46D3+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6314US46D3+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6314US46D3+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6314US46D3+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6314US46D3+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6314US46D3+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX6314US46D3+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6314US46D3+T often in real-time on the comparison pages.
What if I can't find stock of MAX6314US46D3+T ?
You can fill out our help required form which you can use to request a quote for MAX6314US46D3+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.