Status: | Production |
---|---|
Series: | MAX6304 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.24V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.31V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Push-Pull |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 4ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, Low-Power, µP Supervisory | Analog Devices |
Mpu Supervisor, 5.5V, Nsoic-8 | Newark Electronics |
MPU SUPERVISOR, 5.5V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6304ESA+?
Additional datasheets, footprints and schematics for MAX6304ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6304ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6304ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6304ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6304ESA+ fall under?
The MAX6304ESA+ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX6304ESA+ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6304ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6304ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6304ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6304ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6304ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6304ESA+?
You can fill out our help required form which you can use to request a quote for MAX6304ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.