MAX6301ESA+T

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX6301ESA+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX6301ESA+T
Series Information for MAX6301ESA+T - Maxim Integrated

Description

MPU SUPERVISOR 5.5V NSOIC-8
The MAX6301–MAX6304* low-power microprocessor (µP) supervisory circuits provide maximum adjustability for reset and watchdog functions. The reset threshold can be adjusted to any voltage above 1.22V, using external resistors. In addition, the reset and watchdog timeout periods are adjustable using external capaci- tors. A watchdog select pin extends the watchdog time- out period to 500x. The reset function features immunity to power-supply transients. These four devices differ only in the structure of their reset outputs (see the Selector Guide). The MAX6301–MAX6304 are available in the space-saving 8-pin µMAX® package, as well as 8-pin PDIP and SO packages.

Specifications

Threshold Voltage:
1.24V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
1.2V
Supply Voltage Max:
5.5V
Reset Type:
Active-Low Open-Drain
Digital IC Case:
NSOIC
No. of Pins:
8Pins
Delay Time:
4ms
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Processor Supervisor Adj 8-Pin SOIC N T/R

Avnet America product

Avnet Europe

Processor Supervisor Adj 8-Pin SOIC N T/R

Avnet Europe product

Avnet Asia

Processor Supervisor Adj 8-Pin SOIC N T/R

Avnet Asia product

Future Electronics

MAX6301 Series 1.195 to 1.265V 5.2ms Microprocessor Supervisor - SOIC-8