Status: | Production |
---|---|
Series: | MAX6301 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.22V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 4ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6301 |
Device Marking | MAX6301ESA+ |
IC Generic Number | 6301 |
Logic Function Number | 6301 |
Microprocessor Support IC Type | Supervisory Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 4µA |
Supply Voltage Range | 1.2V to 5.5V |
+5V, Low-Power, µP Supervisory | Analog Devices |
Supervisory Circuit, 6301, Soic8 | Newark Electronics |
SUPERVISORY CIRCUIT, 6301, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a MAX6301ESA+?
Additional datasheets, footprints and schematics for MAX6301ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6301ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6301ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6301ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6301ESA+ fall under?
The MAX6301ESA+ is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to MAX6301ESA+ when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6301ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6301ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6301ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX6301ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6301ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6301ESA+?
You can fill out our help required form which you can use to request a quote for MAX6301ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.