Status: | Active |
---|---|
Series: | MAX629 |
RoHS: | Unknown |
Prices starting from US$1.53
Internal, 500mA, 28V N-Channel Switch (No External FET Required) |
Generates Positive or Negative Output Voltages |
80ยตA Supply Current |
1ยตA Max Shutdown Current |
Up to 300kHz Switching Frequency |
Adjustable Current Limit Allows Use of Small, Inexpensive Inductors |
8-Pin SO Package |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | -28 |
VOUT1 (V) (max) | 28 |
IOUT1 (A) (max) | 0.5 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Alternate Topology | Step-Up |
Switching Frequency (kHz) | 300 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Inverting |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | -28V |
Output Voltage Max | 600mV |
Switching Frequency | 300kHz |
Operating Temperature Max | 85ยฐC |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | -28V |
Base Number | 629 |
Frequency | 300kHz |
Logic Function Number | 629 |
Operating Temperature Min | -40ยฐC |
Operating Temperature Range | -40ยฐC to +85ยฐC |
Output Current Max | 0.5A |
Output Voltage | 28V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Voltage Regulator Type | Switching Step Up (Boost) |
28V, Low-Power, High-Voltage, | Analog Devices |
DC/DC CONVERTER, 28V, SOIC8, 629 | element14 |
Step-Up/Inverting DC-DC Converter, 0.5A, Vin 2.7รท5.5V, Vout +/-28V, 300kHz | Micros |
28V STEP-UP DC-DC CONVERTER, MAX629ESA+ | RS |
Dc/Dc Conv, Boost/Inv, 300Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX629ESA+ ?
Additional datasheets, footprints and schematics for MAX629ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX629ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX629ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX629ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX629ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX629ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX629ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Micros and RS have stock available or on a lead time for MAX629ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX629ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX629ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX629ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.