Status: | Active |
---|---|
Series: | MAX628 |
RoHS: | Unknown |
No. of Drivers | 2 |
---|---|
Logic Polarity | Mixed |
RON (Ω) (max) | 15 |
RON (Ω) (typ) | 4 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 2 |
Rise/ Fall Time @+25°C (ns) (typ) | 20/20 (1000pF) |
Rise/ Fall Time Over Temp. (ns) (max) | 40/40 (1000pF) |
VSUPPLY (V) | 4.5 to 18 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 20ns |
Output Delay | 25ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 628 |
Device Type | Power |
IC Temperature Range | Commercial |
Logic Function Number | 628 |
Module Configuration | Low Side |
No. of Channels | 2Channels |
No. of Drivers | 2Drivers |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current + Max | 1400mA |
Output Resistance | 4ohm |
Output Sink Current Min | 2000mA |
Output Source Current Min | 2000mA |
Output Voltage Max | -25V |
Power Dissipation Pd | 450mW |
Supply Voltage Range | 4.5V to 18V |
Termination Type | Surface Mount Device |
Dual-Power MOSFET Drivers | Analog Devices |
Driver, Mosfet, Dual, Smd, Soic8, 628 | Newark Electronics |
DRIVER, MOSFET, DUAL, SMD, SOIC8, 628 | element14 |
Where can I find additional details, specifications and documents for a MAX628CSA+ ?
Additional datasheets, footprints and schematics for MAX628CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX628CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX628CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX628CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX628CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX628CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX628CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX628CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX628CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX628CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX628CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.