Status: | Production |
---|---|
Series: | MAX6250 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX6250 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6250 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.02% |
Temperature Coefficient | 1ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 0.02% |
Base Number | 6250 |
Frequency | 1kHz |
Input Voltage | 8V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 8V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 15mA |
Primary Input Voltage | 10V |
Reference Volt Tolerance ±% | 0.02% |
Reference Volts | 5V |
Termination Type | Surface Mount Device |
Topology | Series |
Voltage Regulator Type | Low Noise Precision Voltage Reference |
Low-Noise, Precision, +2.5V/+4 | Analog Devices |
Voltage Ref, Series, 5V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 5V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6250ACSA+?
Additional datasheets, footprints and schematics for MAX6250ACSA+ are listed on our Part Details page. You can also find images and similar parts to MAX6250ACSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6250ACSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6250ACSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6250ACSA+ fall under?
The MAX6250ACSA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX6250ACSA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6250ACSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6250ACSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6250ACSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX6250ACSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6250ACSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6250ACSA+?
You can fill out our help required form which you can use to request a quote for MAX6250ACSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.