Status: | Production |
---|---|
Series: | MAX6225 |
RoHS: | Compliant |
Prices starting from US$6.66
Status: | Unknown |
---|---|
Series: | MAX6225 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6225 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.02% |
Temperature Coefficient | ± 1.5ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
Accuracy % | 0.02% |
Base Number | 6225 |
Frequency | 1kHz |
Input Voltage | 8V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 8V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 15mA |
Primary Input Voltage | 10V |
Reference Volt Tolerance ±% | 0.02% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Topology | Series |
Voltage Regulator Type | Low Noise Precision Voltage Reference |
Low-Noise, Precision, +2.5V/+4 | Analog Devices |
Voltage Ref, Series, 2.5V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 2.5V, NSOIC-8 | element14 |
LNoise +2.5V/+4.096V/+5V Voltage Refs | RS |
IC VREF SERIES 2.5V 8SOIC Vin 8 V ~ 36 V -40°C-85°C | Micros |
Where can I find additional details, specifications and documents for a MAX6225AESA+?
Additional datasheets, footprints and schematics for MAX6225AESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6225AESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6225AESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6225AESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6225AESA+ fall under?
The MAX6225AESA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX6225AESA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6225AESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6225AESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6225AESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX6225AESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6225AESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6225AESA+?
You can fill out our help required form which you can use to request a quote for MAX6225AESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.