Status: | Active |
---|---|
Series: | MAX6220 |
RoHS: | Unknown |
Low 20ppm/°C Temperature Coefficient over -40°C to +125°C Range |
Very Low 1.5µVp-p Noise (0.1Hz to 10Hz) |
±0.1% Initial Accuracy |
±15mA Output Source and Sink Current |
8V to 40V Input Voltage Range |
Optional Noise Reduction and Voltage Trim |
Excellent Transient Response |
Low 20ppm/1000hr Long-Term Stability |
Stable for All Capacitive Loads |
VOUT (V) | 5 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 20 |
ISUPPLY (µA) (max) | 3300 |
Initial Accuracy (% max) (@ +25°C) | 0.1 |
Calibration Method | Trim |
VSUPPLY (V) (min) | 8 |
VSUPPLY (V) (max) | 40 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 1.5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.33 |
Status: | Unknown |
---|---|
Series: | MAX6220 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6220 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 2ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Noise, Precision, +2.5V/+4 | Analog Devices |
VOLTAGE REF, SERIES, 5V, NSOIC-8 | element14 |
Voltage Ref, Series, 5V, Nsoic-8 | Newark Electronics |
V-Ref Precision 5V 15mA | RS |
Where can I find additional details, specifications and documents for a MAX6220ASA-5.0+ ?
Additional datasheets, footprints and schematics for MAX6220ASA-5.0+ are listed on our Part Details page. You can also find images and similar parts to MAX6220ASA-5.0+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6220ASA-5.0+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6220ASA-5.0+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6220ASA-5.0+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6220ASA-5.0+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6220ASA-5.0+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MAX6220ASA-5.0+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6220ASA-5.0+ often in real-time on the comparison pages.
What if I can't find stock of MAX6220ASA-5.0+ ?
You can fill out our help required form which you can use to request a quote for MAX6220ASA-5.0+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.