Status: | Active |
---|---|
Series: | MAX6195 |
RoHS: | Unknown |
±2mV (max) Initial Accuracy |
5ppm/°C (max) Temperature Coefficient |
35µA (max) Supply Current |
100mV Dropout at 500µA Load Current |
0.12µV/µA Load Regulation |
8µV/V Line Regulation |
VOUT (V) | 5 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 5 |
ISUPPLY (µA) (max) | 35 |
Initial Accuracy (% max) (@ +25°C) | 0.04 |
VSUPPLY (V) (min) | 5.2 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 120 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | MAX6195 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6195 Series |
Reference Voltage | 5V |
Initial Accuracy | 2mV |
Temperature Coefficient | ± 2ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE REF, SERIES, 5V, NSOIC-8 | element14 |
Voltage Ref, Series, 5V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6195AESA+ ?
Additional datasheets, footprints and schematics for MAX6195AESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6195AESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6195AESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6195AESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6195AESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6195AESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6195AESA+ have stock available?
Authorised distributors including CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6195AESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6195AESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6195AESA+ ?
You can fill out our help required form which you can use to request a quote for MAX6195AESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.