MAX6193AESA+ by Analog Devices

Precision, Micropower, Low-Dropout Voltage References


The MAX6190–MAX6195/MAX6198 precision, micro-power, low-dropout voltage references offer high initial accuracy and very low temperature coefficient through a proprietary curvature-correction circuit and laser-trimmed precision thin-film resistors. These series-mode bandgap references draw a maximum of only 35µA quiescent supply current, making them ideal for battery-powered instruments. They offer a supply current that is virtually immune to input voltage variations. Load-regulation specifications are guaranteed for source and sink currents up to 500µA. These devices are internally compensated, making them ideal for applications that require fast settling, and are stable with capacitive loads up to 2.2nF.

Where to Buy

Prices starting from US$3.91

Distributor Stock
Logo for Farnell
Farnell
from US$3.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.60
-
Buy Now
Logo for element14
element14
from US$4.63
-
Buy Now

Features

±2mV (max) Initial Accuracy
5ppm/°C (max) Temperature Coefficient
35µA (max) Supply Current
100mV Dropout at 500µA Load Current
0.12µV/µA Load Regulation
8µV/V Line Regulation

Specifications

VOUT (V) 3
Temp. Coeff. (ppm/°C) (max) 5
ISUPPLY (µA) (max) 35
Initial Accuracy (% max) (@ +25°C) 0.066
VSUPPLY (V) (min) 3.2
VSUPPLY (V) (max) 12.6
Noise 0.1Hz to 10Hz (µVpp) (typ) 75
Oper. Temp. (°C) -40 to +85
Package/Pins See Data Sheet


MAX6193AESA+ Semiconductors - ICs by Analog Devices

VOLTAGE REF SERIES 3V NSOIC-8

Status: Unknown
Series: MAX6193 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Reference Type Series - Fixed
Product Range MAX6193 Series
Reference Voltage 3V
Initial Accuracy 2mV
Temperature Coefficient ± 2ppm/°C
Voltage Reference Case Style NSOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Voltage Ref, Series, 3V, Nsoic-8 | Newark Electronics
VOLTAGE REF, SERIES, 3V, NSOIC-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX6193AESA+ ?

Additional datasheets, footprints and schematics for MAX6193AESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6193AESA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX6193AESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6193AESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6193AESA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX6193AESA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX6193AESA+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6193AESA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX6193AESA+ often in real-time on the comparison pages.

What if I can't find stock of MAX6193AESA+ ?

You can fill out our help required form which you can use to request a quote for MAX6193AESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay