Status: | Active |
---|---|
Series: | MAX6161 |
RoHS: | Unknown |
±2mV (max) Initial Accuracy |
5ppm/°C (max) Temperature Coefficient |
5mA Source Current at 0.9mV/mA |
2mA Sink Current at 2.5mV/mA |
Stable with 1µF Capacitive Loads |
No External Capacitor Required |
100µA (typ) Quiescent Supply Current |
200mV (max) Dropout at 1mA Load Current |
Output Voltage Options: 1.25V, 1.8V, 2.048V, 2.5V, 3V, 4.096V, 4.5V, 5V |
VOUT (V) | 1.25 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 10 |
ISUPPLY (µA) (max) | 120 |
Initial Accuracy (% max) (@ +25°C) | 0.16 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 20 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 4mV |
Temperature Coefficient | ± 6ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Micropower, Low-Dro | Analog Devices |
Voltage Reference, Series, 1.25V, Soic-8 | Newark Electronics |
VOLTAGE REFERENCE, SERIES, 1.25V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6161BESA+ ?
Additional datasheets, footprints and schematics for MAX6161BESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6161BESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6161BESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6161BESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6161BESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6161BESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6161BESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6161BESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6161BESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6161BESA+ ?
You can fill out our help required form which you can use to request a quote for MAX6161BESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.