Status: | Active |
---|---|
Series: | MAX6150 |
RoHS: | Unknown |
3-Pin SOT23 Package (MAX6125/MAX6141/MAX6145/MAX6150) 4-Pin SOT143 Package (MAX6160) |
Low, 200mV Dropout Voltage |
75µA Supply Current, Independent of Input Voltage |
15ppm/°C Typical Tempco (50ppm/°C, max) |
Stable for All Capacitive Loads up to 10nF |
Adjustable Output Voltage from 1.23V to (VIN - 0.2V) (MAX6160) |
Optimized for 3V/5V Operation |
VOUT (V) | 5 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 50 |
ISUPPLY (µA) (max) | 130 |
Initial Accuracy (% max) (@ +25°C) | 1 |
VSUPPLY (V) (min) | 5.2 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 35 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 2.04 |
Status: | Unknown |
---|---|
Series: | MAX6150 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6150 Series |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SOT23, Low-Cost, Low-Dropout, | Analog Devices |
Voltage Ref, Series, 5V, Sot-23-3 | Newark Electronics |
V-Ref Precision 5V 3-Pin SOT-23 T/R | Avnet Asia |
VOLTAGE REF, SERIES, 5V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a MAX6150EUR+T ?
Additional datasheets, footprints and schematics for MAX6150EUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6150EUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6150EUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6150EUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6150EUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6150EUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6150EUR+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX6150EUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6150EUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6150EUR+T ?
You can fill out our help required form which you can use to request a quote for MAX6150EUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.