Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 4.5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE REFERENCE, SERIES, 4.5V, SOIC-8 | Farnell |
Voltage Reference, Series, 4.5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6145ESA+?
Additional datasheets, footprints and schematics for MAX6145ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX6145ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6145ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6145ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6145ESA+ fall under?
The MAX6145ESA+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX6145ESA+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6145ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6145ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6145ESA+ have stock available?
Authorised distributors including element14, CoreStaff, Farnell and Newark Electronics have stock available or on a lead time for MAX6145ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6145ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6145ESA+?
You can fill out our help required form which you can use to request a quote for MAX6145ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.