Status: | Active |
---|---|
Series: | MAX6143 |
RoHS: | Unknown |
Wide (VOUT + 2V) to +40V Supply Voltage Range |
Excellent Temperature Stability: 3ppm/°C (max) |
Tight Initial Accuracy: 0.05% (max) |
Low Noise: 3.8µVP-P (typ at 2.5V Output) |
Sources up to 30mA Output Current |
Low Supply Current: 450µA (max at +25°C) |
Low 0.01µA Shutdown Current |
Linear Temperature Transducer Voltage Output |
+2.5V, +3.3V, +4.096V, +5.0V, or +10V Output Voltages |
Wide Operating Temperature Range: -40°C to +125°C |
No External Capacitors Required for Stability |
VOUT (V) | 510 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 3 |
ISUPPLY (µA) (max) | 600 |
Initial Accuracy (% max) (@ +25°C) | 0.05 |
Calibration Method | Trim/Temp. |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 40 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 4 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.96 |
Status: | Unknown |
---|---|
Series: | MAX6143 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6143 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.06% |
Temperature Coefficient | ± 1.5ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Precision Voltage Referen | Analog Devices |
Voltage Ref, Series, 5V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 5V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6143AASA50+ ?
Additional datasheets, footprints and schematics for MAX6143AASA50+ are listed on our Part Details page. You can also find images and similar parts to MAX6143AASA50+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6143AASA50+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6143AASA50+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6143AASA50+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6143AASA50+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6143AASA50+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6143AASA50+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6143AASA50+ often in real-time on the comparison pages.
What if I can't find stock of MAX6143AASA50+ ?
You can fill out our help required form which you can use to request a quote for MAX6143AASA50+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.