MAX6133A25+ by Analog Devices

3ppm/°C, Low-Power, Low-Dropout Voltage Reference


The MAX6133 high-precision, low-power, low-dropout voltage reference features a low 3ppm/°C (max) temperature coefficient and a low dropout voltage (200mV, max). This series-mode device features bandgap technology for low-noise performance and excellent accuracy. Load regulation specifications are guaranteed for source currents up to 15mA. The laser-trimmed, high-stability thin-film resistors, together with post-package trimming, guarantee an excellent initial accuracy specification (0.04%, max). The MAX6133 is a series voltage reference and consumes only 40µA of supply current (virtually independent of supply voltage). Series-mode references save system power and use minimal external components compared to 2-terminal shunt references. The MAX6133 is available in 8-pin µMAX and SO packages. The unique blend of tiny packaging and excellent precision performance make these parts ideally suited for portable and communication applications.

Where to Buy

Prices starting from US$6.16

Distributor Stock
Logo for Farnell
Farnell
from US$6.16
150
in stock
Buy Now
Logo for element14
element14
from US$6.61
155
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.86
150
in stock
Buy Now

Features

Low Temperature Coefficient 3ppm/°C (max), SO 5ppm/°C (max), µMAX
3ppm/°C (max), SO
5ppm/°C (max), µMAX
Tiny 5mm x 3mm µMAX Package
Low 200mV (max) Dropout Voltage
Low 40µA Quiescent Current
±0.04% (max) Initial Accuracy
Low 16µVP-P Noise (0.1Hz to 10Hz) (2.5V Output)
15mA Output Source-Current Capability
Wide 2.7V to 12.6V Supply Voltage
Excellent Line (30µV/V, max) and Load (0.05mV/mA, max) Regulation

Specifications

VOUT (V) 35
Temp. Coeff. (ppm/°C) (max) 5
ISUPPLY (µA) (max) 60
Initial Accuracy (% max) (@ +25°C) 0.06
VSUPPLY (V) (min) 2.7
VSUPPLY (V) (max) 12.6
Noise 0.1Hz to 10Hz (µVpp) (typ) 16
Oper. Temp. (°C) -40 to +125
Package/Pins See Data Sheet


MAX6133A25+ Semiconductors - ICs by Analog Devices

VOLTAGE REF SERIES 2.5V UMAX-8

Status: Unknown
Series: MAX6133 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Reference Type Series - Fixed
Product Range MAX6133 Series
Reference Voltage 2.5V
Initial Accuracy 0.06%
Temperature Coefficient ± 2ppm/°C
Voltage Reference Case Style µMax
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

VOLTAGE REF, SERIES, 2.5V, UMAX-8 | element14
Voltage Ref, Series, 2.5V, Umax-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX6133A25+ ?

Additional datasheets, footprints and schematics for MAX6133A25+ are listed on our Part Details page. You can also find images and similar parts to MAX6133A25+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX6133A25+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6133A25+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6133A25+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX6133A25+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX6133A25+ have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MAX6133A25+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX6133A25+ often in real-time on the comparison pages.

What if I can't find stock of MAX6133A25+ ?

You can fill out our help required form which you can use to request a quote for MAX6133A25+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay