Status: | Active |
---|---|
Series: | MAX6126 |
RoHS: | Unknown |
Ultra-Low 1.3µVP-P Noise (0.1Hz to 10Hz, 2.048V Output) |
Ultra-Low 3ppm/°C (max) Temperature Coefficient |
±0.02% (max) Initial Accuracy |
Wide (VOUT + 200mV) to 12.6V Supply Voltage Range |
Low 200mV (max) Dropout Voltage |
380µA Quiescent Supply Current |
10mA Sink/Source-Current Capability |
Stable with CLOAD = 0.1µF to 10µF |
Low 20ppm/1000hr Long-Term Stability |
0.025Ω (max) Load Regulation |
20µV/V (max) Line Regulation |
Force and Sense Outputs for Remote Sensing |
VOUT (V) | 35 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 3 |
ISUPPLY (µA) (max) | 550 |
Initial Accuracy (% max) (@ +25°C) | 0.02 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 1.35 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | MAX6126 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6126 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.02% |
Temperature Coefficient | ± 1ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Voltage Ref, Series, 4.096V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 4.096V, NSOIC-8 | element14 |
Ultra-High-Precision, Ultra-Lo | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6126AASA41+ ?
Additional datasheets, footprints and schematics for MAX6126AASA41+ are listed on our Part Details page. You can also find images and similar parts to MAX6126AASA41+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6126AASA41+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6126AASA41+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6126AASA41+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6126AASA41+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6126AASA41+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and CoreStaff have stock available or on a lead time for MAX6126AASA41+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6126AASA41+ often in real-time on the comparison pages.
What if I can't find stock of MAX6126AASA41+ ?
You can fill out our help required form which you can use to request a quote for MAX6126AASA41+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.