Status: | Active |
---|---|
Series: | MAX6103 |
RoHS: | Unknown |
Ultra-Small 3-Pin SOT23 Package |
Low Cost |
No Output Capacitor Required |
Stable with Capacitive Loads |
Load Regulation (2mA Sink): 8mV/mA (max) Load Regulation (5mA Source): 0.9mV/mA (max) |
±0.4% (max) Initial Accuracy |
Low 75ppm/°C Temperature Coefficient |
125µA (max) Quiescent Supply Current |
50mV Dropout at 1mA Load Current |
VOUT (V) | 3 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 75 |
ISUPPLY (µA) (max) | 125 |
Initial Accuracy (% max) (@ +25°C) | 0.4 |
VSUPPLY (V) (min) | 3.2 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 35 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 0.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 3V |
Initial Accuracy | 0.4% |
Temperature Coefficient | ± 75ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dropout Voltage Vdo | 50mV |
IC Output Type | Voltage |
Input Voltage Max | 12.6V |
Input Voltage Min | 3.2V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 5mA |
Output Voltage Fixed | 3V |
Primary Input Voltage | 12.6V |
Reference Volts | 3V |
Sensing Accuracy Range | ± 0.4% |
Sensing Temperature Max | 85°C |
Sensing Temperature Min | -40°C |
Sensor Case Style | SOT-23 |
Supply Voltage Max | 12.6V |
Supply Voltage Min | 2.5V |
Topology | Series |
Voltage Reference, Series, 3V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SERIES, 3V, SOT-23-3 | element14 |
Low-Cost, Micropower, Low-Drop | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6103EUR+T ?
Additional datasheets, footprints and schematics for MAX6103EUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6103EUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6103EUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6103EUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6103EUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6103EUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6103EUR+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX6103EUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6103EUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6103EUR+T ?
You can fill out our help required form which you can use to request a quote for MAX6103EUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.