Status: | Active |
---|---|
Series: | MAX607 |
RoHS: | Unknown |
Lowest-Height Circuit (1.35mm max) |
±4% Regulated Output (5V, 12V, or Adjustable) |
Up to 180mA Load Current |
1MHz Switching Frequency (MAX606) |
1µA Logic-Controlled Shutdown |
3V to 5.5V Input Voltage Range |
Compact 8-Pin µMAX Package |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 3 |
VOUT1 (V) (max) | 12.5 |
IOUT1 (A) (max) | 0.18 |
Switch Type | Internal |
Preset VOUT (V) | 512 |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.15 |
Shutdown Mode Supply Current (µA) (typ) | 0.01 |
Shutdown Mode Supply Current (µA) (max) | 10 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 4.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Switching Frequency | 500kHz |
Topology | Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Profile, 5V/12V or Adjusta | Analog Devices |
DC/DC CTRL, BOOST, 500KHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX607ESA+ ?
Additional datasheets, footprints and schematics for MAX607ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX607ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX607ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX607ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX607ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX607ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX607ESA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX607ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX607ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX607ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX607ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.