MAX6069CAAWS+ by Analog Devices

1μA WLP Precision Shunt Voltage Reference


The MAX6069 ultra-low-power shunt references are ideal for space-critical and low-power applications. They are offered in a 4-bump wafer-level package (WLP), and the minimum operating current is guaranteed to be less than 1µA. These references feature low temperature coefficients of less than 20ppm/°C and initial accuracy of better than 0.2%. Available with +1.25V, +2.048V, +2.5V, and 3V output voltages, these references can be used as lower-power, higher-precision upgrades to the ICL8069, LM385, LT1004, and LM4040 in much smaller packages. Two grades are available: A and B. The A grade features a temperature coefficient of 25ppm/°C over the extended temperature range of -40°C to +85°C, with an initial accuracy of 0.2%. Grade B features a temperature coefficient of 50ppm/°C over the extended temperature range of -40°C to +85°C, with an initial accuracy of 0.5%. Their tiny wafer-level packages make these references ideal for equipment with very small form factors.

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
No stock
Buy Now

Features

Wide Operating Current Range: 1µA to 2mA
0.88mm x 1.16mm, 4-Bump WLP
Initial Voltage Accuracy: 0.2%
Temperature Coefficient: 20ppm/°C (max)
Temperature Range: -40°C to +125°C
Factory-Trimmed Output Voltages: +1.25V, +2.048V, +2.5V, +3.0V
Functionally Equivalent to the MAX6006/MAX6007/MAX6008/MAX6009

Specifications

VOUT (V) 3
Temp. Coeff. (ppm/°C) (max) 20
IREV (mA) (max) 2
Initial Accuracy (% max) (@ +25°C) 0.2
IREV (µA) (min) 1
Noise 0.1Hz to 10Hz (µVpp) (typ) 30
Oper. Temp. (°C) -40 to +125
Package/Pins WLP/4
BudgetaryPrice (See Notes) 0.94


MAX6069CAAWS+ Semiconductors - ICs by Analog Devices

VOLTAGE REF SHUNT 2.5V WLP-4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Reference Type Shunt
Product Range -
Reference Voltage 2.5V
Initial Accuracy 0.2%
Temperature Coefficient 20ppm/°C
Voltage Reference Case Style WLP
No. of Pins 4Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

VOLTAGE REF, SHUNT, 2.5V, WLP-4 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX6069CAAWS+ ?

Additional datasheets, footprints and schematics for MAX6069CAAWS+ are listed on our Part Details page. You can also find images and similar parts to MAX6069CAAWS+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX6069CAAWS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6069CAAWS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6069CAAWS+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX6069CAAWS+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX6069CAAWS+ have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MAX6069CAAWS+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX6069CAAWS+ often in real-time on the comparison pages.

What if I can't find stock of MAX6069CAAWS+ ?

You can fill out our help required form which you can use to request a quote for MAX6069CAAWS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay