Status: | Production |
---|---|
Series: | MAX6067 |
RoHS: | Compliant |
Ultra-Small 3-Pin SOT23 Package |
±0.2% max Initial Accuracy |
20ppm/°C max Temperature Coefficient |
5mA Source Current |
2mA Sink Current |
No Output Capacitor Required |
Stable with CLOAD = 0 to 1µF |
90µA typ Quiescent Supply Current |
200mV max Dropout at 1mA Load Current |
Output Voltage Options: 1.25V, 1.8V, 2.048V, 2.5V, 3V, 4.096V, 4.5V, 5V |
13µVp-p Noise 0.1Hz to 10Hz (MAX6061) |
Status: | Unknown |
---|---|
Series: | MAX6067 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6067 Series |
Reference Voltage | 4.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 6ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Micropower, Low-Dro | Analog Devices |
VOLTAGE REF, SERIES, 4.5V, SOT23-3 | element14 |
Voltage Ref, Series, 4.5V, Sot23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6067AEUR+T?
Additional datasheets, footprints and schematics for MAX6067AEUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6067AEUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6067AEUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6067AEUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6067AEUR+T fall under?
The MAX6067AEUR+T is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX6067AEUR+T when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6067AEUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6067AEUR+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6067AEUR+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6067AEUR+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6067AEUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6067AEUR+T?
You can fill out our help required form which you can use to request a quote for MAX6067AEUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.