Status: | Active |
---|---|
Series: | MAX6063A, MAX6063B |
RoHS: | Unknown |
Ultra-Small 3-Pin SOT23 Package |
±0.2% max Initial Accuracy |
20ppm/°C max Temperature Coefficient |
5mA Source Current |
2mA Sink Current |
No Output Capacitor Required |
Stable with CLOAD = 0 to 1µF |
90µA typ Quiescent Supply Current |
200mV max Dropout at 1mA Load Current |
Output Voltage Options: 1.25V, 1.8V, 2.048V, 2.5V, 3V, 4.096V, 4.5V, 5V |
13µVp-p Noise 0.1Hz to 10Hz (MAX6061) |
VOUT (V) | 3 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 20 |
ISUPPLY (µA) (max) | 125 |
Initial Accuracy (% max) (@ +25°C) | 0.2 |
VSUPPLY (V) (min) | 3.2 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 27 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
BudgetaryPrice (See Notes) | - |
Status: | Unknown |
---|---|
Series: | MAX6063 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6063 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 6ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Micropower, Low-Dro | Analog Devices |
Voltage Ref, Series, 3V, Sot23-3 | Newark Electronics |
VOLTAGE REF, SERIES, 3V, SOT23-3 | element14 |
Where can I find additional details, specifications and documents for a MAX6063AEUR+T ?
Additional datasheets, footprints and schematics for MAX6063AEUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6063AEUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6063AEUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6063AEUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6063AEUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6063AEUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6063AEUR+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6063AEUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6063AEUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6063AEUR+T ?
You can fill out our help required form which you can use to request a quote for MAX6063AEUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.