Status: | Active |
---|---|
Series: | MAX604 |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.99
|
1,156
in stock
|
Buy Now | |
Analog Devices
from US$3.75
|
1,517
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
1,467
in stock
|
Buy Now | |
element14
from US$3.97
|
1,467
in stock
|
Buy Now | |
Farnell
from US$3.14
|
1,467
in stock
|
Buy Now | |
CoreStaff
from US$2.67
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
145
in stock
|
Buy Now |
500mA Output Current, with Foldback Current Limiting |
High-Power (1.8W) 8-Pin SO Package |
Dual Mode™ Operation: Fixed or Adjustable Output from 1.25V to 11V |
Large Input Range (2.7V to 11.5V) |
Internal 500mA P-Channel Pass Transistor |
15µA Typical Quiescent Current |
2µA (Max) Shutdown Mode |
Thermal Overload Protection |
Reverse-Current Protection |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 11.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 11.5 |
Rated ILOAD (mA) | 500 |
Preset VOUT (V) | 3.3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.6 |
ICC (µA) (max) | 35 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 11.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 11V |
Output Current | 500mA |
Dropout Voltage Vdo | 480mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 604 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.5A |
Output Voltage Adjustable Range | 1.25V to 11V |
Output Voltage Max | 11V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 11.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
5V/3.3V or Adjustable, Low-Dro | Analog Devices |
Ic, V Reg Ldo Adj/+3.3V, Soic8, 604 | Newark Electronics |
IC, V REG LDO ADJ/+3.3V, SOIC8, 604 | element14 |
3.3V OR ADJ. LDO V REGULATOR, MAX604CSA+ | RS |
Where can I find additional details, specifications and documents for a MAX604CSA+ ?
Additional datasheets, footprints and schematics for MAX604CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX604CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX604CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX604CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX604CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX604CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX604CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX604CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX604CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX604CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX604CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.