MAX6043BAUT33+ Series Voltage References by Analog Devices

Status: Production
Series: MAX6043
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX6043 precision voltage reference provides accurate preset +2.5V, +3.3V, +4.096V, +5.0V, and+10V reference voltages from up to +40V input voltages. The MAX6043 features a proprietary temperature coefficient curvature-correction circuit and laser-trimmed thin-film resistors that result in a very low temperature coefficient of 15ppm/°C (max) and excellent initial accuracy of 0.05% (max). Low temperature drift and low noise make the MAX6043 ideal for use with high-resolution A/D or D/A converters.The MAX6043 draws 320µA of supply current and sources 10mA or sinks 0.6mA of load current. The MAX6043 uses bandgap technology for low-noise performance and excellent accuracy. The MAX6043 does not require an output bypass capacitor for stability, and is stable with capacitive loads up to 100µF. Eliminating the output bypass capacitor saves valuable board area in space-critical
Distributor Stock
Logo for Analog Devices
Analog Devices
-
11,803
in stock
Buy Now

Alternative Descriptions

Precision High-Voltage Referen | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX6043BAUT33+?

Additional datasheets, footprints and schematics for MAX6043BAUT33+ are listed on our Part Details page. You can also find images and similar parts to MAX6043BAUT33+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX6043BAUT33+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6043BAUT33+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX6043BAUT33+ fall under?

The MAX6043BAUT33+ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to MAX6043BAUT33+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6043BAUT33+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX6043BAUT33+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX6043BAUT33+ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for MAX6043BAUT33+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX6043BAUT33+ often in real-time on the comparison pages.

What if I can't find stock of MAX6043BAUT33+?

You can fill out our help required form which you can use to request a quote for MAX6043BAUT33+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay