Status: | Active |
---|---|
Series: | MAX6037A, MAX6037B, MAX6037C |
RoHS: | Unknown |
Adjustable VOUT: 1.184V to 5V |
Fixed Outputs: 1.25V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V |
Shutdown Current < 500nA (max) |
25ppm/°C (max) Temperature Coefficient (A Grade) |
±0.2% (max) Initial Accuracy (A Grade) |
Low 100mV (max) Dropout Voltage at 1mA Load Current |
2.5V to 5.5V Input Voltage Range |
5mA Sink and Source Current Capability |
Available in 5-Pin SOT23 Package |
Operates Over the Automotive Temperature Range: -40°C to +125°C |
VOUT (V) | 3 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 25 |
ISUPPLY (µA) (max) | 275 |
Initial Accuracy (% max) (@ +25°C) | 0.2 |
Calibration Method | Adjustable |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 11 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | MAX6037 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6037 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 6ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Fixed and Adjustabl | Analog Devices |
VOLTAGE REF, SERIES, 2.5V, SOT23-5 | element14 |
Voltage Ref, Series, 2.5V, Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6037AAUK25+T ?
Additional datasheets, footprints and schematics for MAX6037AAUK25+T are listed on our Part Details page. You can also find images and similar parts to MAX6037AAUK25+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6037AAUK25+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6037AAUK25+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6037AAUK25+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6037AAUK25+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6037AAUK25+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6037AAUK25+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6037AAUK25+T often in real-time on the comparison pages.
What if I can't find stock of MAX6037AAUK25+T ?
You can fill out our help required form which you can use to request a quote for MAX6037AAUK25+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.