Status: | Active |
---|---|
Series: | MAX6033 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
7,693
in stock
|
Buy Now |
Stable Performance Over Temperature and Time Improves Accuracy Ultra-Low Temperature Drift: 7ppm/°C (max) ±0.04% Initial Accuracy Stable with Capacitive Loads up to 100µF Low 16µVP-P Noise (0.1Hz to 10Hz) (2.5V Output) Low 200mV Dropout Voltage Excellent Load Regulation: 0.001mV/mA |
Ultra-Low Temperature Drift: 7ppm/°C (max) |
±0.04% Initial Accuracy |
Stable with Capacitive Loads up to 100µF |
Low 16µVP-P Noise (0.1Hz to 10Hz) (2.5V Output) |
Low 200mV Dropout Voltage |
Excellent Load Regulation: 0.001mV/mA |
Low 40µA Quiescent Current Reduces System Power Consumption |
2.7V to 12.6V Supply Voltage Eases Power Requirements |
VOUT (V) | 35 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 7 |
ISUPPLY (µA) (max) | 60 |
Initial Accuracy (% max) (@ +25°C) | 0.04 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 16 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Ultra-High-Precision SOT23 Ser | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6033CAUT30+ ?
Additional datasheets, footprints and schematics for MAX6033CAUT30+ are listed on our Part Details page. You can also find images and similar parts to MAX6033CAUT30+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6033CAUT30+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6033CAUT30+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6033CAUT30+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6033CAUT30+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6033CAUT30+ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for MAX6033CAUT30+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6033CAUT30+ often in real-time on the comparison pages.
What if I can't find stock of MAX6033CAUT30+ ?
You can fill out our help required form which you can use to request a quote for MAX6033CAUT30+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.