MAX6029EUK21+T by Analog Devices

Ultra-Low-Power Precision Series Voltage Reference


The MAX6029 micropower, low-dropout bandgap voltage reference combines ultra-low supply current and low drift in a miniature 5-pin SOT23 surface-mount package that uses 70% less board space than comparable devices in an SO package. An initial accuracy of 0.15% and a 30ppm/°C (max) temperature coefficient make the MAX6029 suitable for precision applications. This series-mode voltage reference sources up to 4mA and sinks up to 1mA of load current. A wide 2.5V to 12.6V supply range, ultra-low 5.25µA (max) supply current, and a low 200mV dropout voltage make these devices ideal for battery-operated systems. Additionally, an internal compensation capacitor eliminates the need for an external compensation capacitor and ensures stability with load capacitances up to 10µF. The MAX6029 provides six output voltages of 2.048V, 2.5V, 3V, 3.3V, 4.096V, and 5V. The MAX6029 is available in a 5-pin SOT23 or an 8-pin SO package and is specified over the extended temperature range (-40°C to +85°C).

Where to Buy

Prices starting from US$3.87

Distributor Stock
Logo for Farnell
Farnell
from US$3.87
2,499
in stock
Buy Now
Logo for element14
element14
from US$4.29
2,499
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.20
-
Buy Now

Features

Ultra-Low 5.25µA (max) Supply Current
±0.15% (max) Initial Accuracy
30ppm/°C (max) Temperature Coefficient
4mA Output Source Current
1mA Output Sink Current
2.5V to 12.6V Supply Range
Low 200mV Dropout
Stable with Capacitive Loads Up to 10µF
No External Capacitors Required
Miniature 5-Pin SOT23 Package, 8-Pin SO Package

Specifications

VOUT (V) 35
Temp. Coeff. (ppm/°C) (max) 30
ISUPPLY (µA) (max) 5
Initial Accuracy (% max) (@ +25°C) 0.15
VSUPPLY (V) (min) 2.7
VSUPPLY (V) (max) 12.6
Noise 0.1Hz to 10Hz (µVpp) (typ) 30
Oper. Temp. (°C) -40 to +85
Package/Pins SOIC (N)/8SOT23/5
BudgetaryPrice (See Notes) 2.87


MAX6029EUK21+T Semiconductors - ICs by Analog Devices

VOLTAGE REF SERIES 2.048V SOT23-5

Status: Unknown
Series: MAX6029 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX6029 micropower, low-dropout bandgap volt- age reference combines ultra-low supply current and low drift in a miniature 5-pin SOT23 surface-mount pack- age that uses 70% less board space than comparable devices in an SO package. An initial accuracy of 0.15% and a 30ppm/°C (max) temperature coefficient make the MAX6029 suitable for precision applications. This series-mode voltage reference sources up to 4mA and sinks up to 1mA of load current. A wide 2.5V to 12.6V supply range, ultra-low 5.25µA (max) supply current, and a low 200mV dropout voltage make these devices ideal for battery-operated systems. Additionally, an internal compensation capacitor eliminates the need for an external compensation capacitor and ensures stabili- ty with load capacitances up to 10µF. The MAX6029 provides six output voltages of 2.048V, 2.5V, 3V, 3.3V, 4.096V, and 5V. The MAX6029 is avail- able in a 5-pin SOT23 or an 8-pin SO package and is specified over the extended temperature range (-40°C to +85°C).

Features

1mA Output Sink Current
2.5V to 12.6V Supply Range
30ppm/u00b0C (max) Temperature Coefficient
4mA Output Source Current
Low 200mV Dropout
Miniatu
No External Capacitors Required
Stable with Capacitive Loads Up to 10u00b5F
u00b10.15% (max) Initial Accuracy

Specifications

Voltage Reference Type Series - Fixed
Product Range MAX6029 Series
Reference Voltage 2.048V
Initial Accuracy 0.15%
Temperature Coefficient ± 30ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

VOLT REF, SERIES - FIXED, 2.048V, 85DEGC | element14
Volt Ref, Series - Fixed, 2.048V, 85Degc | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX6029EUK21+T ?

Additional datasheets, footprints and schematics for MAX6029EUK21+T are listed on our Part Details page. You can also find images and similar parts to MAX6029EUK21+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX6029EUK21+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6029EUK21+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6029EUK21+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX6029EUK21+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX6029EUK21+T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6029EUK21+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX6029EUK21+T often in real-time on the comparison pages.

What if I can't find stock of MAX6029EUK21+T ?

You can fill out our help required form which you can use to request a quote for MAX6029EUK21+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay