Status: | Active |
---|---|
Series: | MAX6029 |
RoHS: | Unknown |
Ultra-Low 5.25µA (max) Supply Current |
±0.15% (max) Initial Accuracy |
30ppm/°C (max) Temperature Coefficient |
4mA Output Source Current |
1mA Output Sink Current |
2.5V to 12.6V Supply Range |
Low 200mV Dropout |
Stable with Capacitive Loads Up to 10µF |
No External Capacitors Required |
Miniature 5-Pin SOT23 Package, 8-Pin SO Package |
VOUT (V) | 35 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 30 |
ISUPPLY (µA) (max) | 5 |
Initial Accuracy (% max) (@ +25°C) | 0.15 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 12.6 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 30 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 2.87 |
Status: | Unknown |
---|---|
Series: | MAX6029 Series |
RoHS: | Unknown |
1mA Output Sink Current |
2.5V to 12.6V Supply Range |
30ppm/u00b0C (max) Temperature Coefficient |
4mA Output Source Current |
Low 200mV Dropout |
Miniatu |
No External Capacitors Required |
Stable with Capacitive Loads Up to 10u00b5F |
u00b10.15% (max) Initial Accuracy |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6029 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.15% |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VOLTAGE REF, SERIES, 2.5V, NSOIC-8 | element14 |
Voltage Ref, Series, 2.5V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6029ESA25+ ?
Additional datasheets, footprints and schematics for MAX6029ESA25+ are listed on our Part Details page. You can also find images and similar parts to MAX6029ESA25+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6029ESA25+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6029ESA25+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6029ESA25+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6029ESA25+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6029ESA25+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6029ESA25+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6029ESA25+ often in real-time on the comparison pages.
What if I can't find stock of MAX6029ESA25+ ?
You can fill out our help required form which you can use to request a quote for MAX6029ESA25+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.