Status: | Active |
---|---|
Series: | MAX6006B |
RoHS: | Unknown |
Ultra-Low Operating Current: Guaranteed < 1µA |
Small 3-Pin SOT23 Package |
Initial Voltage Accuracy: 0.2% |
Temperature Coefficient: 30ppm/°C max |
Temperature Range: -40°C to +85°C |
Factory-Trimmed Output Voltages: +1.25V, +2.048V, +2.5V, +3.0V |
Wide Operating Range: 1µA to 2mA |
AEC-Q100 (MAX6008AEUR/V+ Only) |
VOUT (V) | 1.25 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 75 |
IREV (mA) (max) | 2 |
Initial Accuracy (% max) (@ +25°C) | 0.5 |
IREV (µA) (min) | 1 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 30 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/3 |
BudgetaryPrice (See Notes) | 0.58 |
Status: | Unknown |
---|---|
Series: | MAX6006 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | MAX6006 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 75ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1µA SOT23 Precision Shunt Volt | Analog Devices |
VOLTAGE REF, SHUNT, 1.25V, SOT23-3 | element14 |
Voltage Ref, Shunt, 1.25V, Sot23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6006BEUR+T ?
Additional datasheets, footprints and schematics for MAX6006BEUR+T are listed on our Part Details page. You can also find images and similar parts to MAX6006BEUR+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6006BEUR+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6006BEUR+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6006BEUR+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6006BEUR+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6006BEUR+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MAX6006BEUR+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6006BEUR+T often in real-time on the comparison pages.
What if I can't find stock of MAX6006BEUR+T ?
You can fill out our help required form which you can use to request a quote for MAX6006BEUR+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.