MAX6001EUR+T

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX6001EUR+T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX6001EUR+T
Series Information for MAX6001EUR+T - Maxim Integrated

Description

VOLTAGE REF SERIES 1.25V SOT23-3
The MAX6001–MAX6005 family of SOT23, low-cost series voltage references meets the cost advantage of shunt references and offers the power-saving advantage of series references, which traditionally cost more. Unlike conventional shunt-mode (two-terminal) references that must be biased at the load current and require an exter- nal resistor, these devices eliminate the need for an external resistor and offer a supply current that is virtually independent of the supply voltage. These micropower, low-dropout, low-cost devices are ideal for high-volume, cost-sensitive 3V and 5V battery- operated systems with wide variations in supply voltage that require very low power dissipation. Additionally, these devices are internally compensated and do not require an external compensation capacitor, saving valuable board area in space-critical applications.

Specifications

Voltage Reference Type:
Series - Fixed
Product Range:
MAX6001 Series
Reference Voltage:
1.25V
Initial Accuracy:
1%
Temperature Coefficient:
± 20ppm/°C
Voltage Reference Case Style:
SOT-23
No. of Pins:
3Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

V-Ref Precision 1.25V 0.4mA 3-Pin SOT-23 T/R

Avnet America product

Avnet Europe

V-Ref Precision 1.25V 0.4mA 3-Pin SOT-23 T/R

Avnet Europe product

Avnet Asia

V-Ref Precision 1.25V 0.4mA 3-Pin SOT-23 T/R

Avnet Asia product

Future Electronics

MAX6001 Series 1.25 V ▒1 % Surface Mount Fixed Voltage Reference - SOT-23