Status: | Active |
---|---|
Series: | MAX5986A |
RoHS: | Unknown |
High Integration Saves Space and BOM Cost Efficient, Integrated DC-DC Converter (with Integrated Switches) Built-In Output-Voltage Monitoring Protects Against Overload, Output Short Circuit, Output Overvoltage, and Overtemperature Integrated TVS Diode Withstands Cable Discharge Event (CDE) Internal LDO Regulator with Up to 100mA Load (MAX5987A) |
Efficient, Integrated DC-DC Converter (with Integrated Switches) |
Built-In Output-Voltage Monitoring |
Protects Against Overload, Output Short Circuit, Output Overvoltage, and Overtemperature |
Integrated TVS Diode Withstands Cable Discharge Event (CDE) |
Internal LDO Regulator with Up to 100mA Load (MAX5987A) |
IEEE 802.3af-Compliant Features Reduce Design Time PoE Class 1/Class 2 Classification Set with Single Resistor Intelligent Maintain Power Signature (MPS) Complies with IEEE 802.3af Specification Simplified Wall Adapter Interface Pass 2kV, 200m CAT-6 Cable Discharge Event |
PoE Class 1/Class 2 Classification Set with Single Resistor |
Intelligent Maintain Power Signature (MPS) Complies with IEEE 802.3af Specification |
Simplified Wall Adapter Interface |
Pass 2kV, 200m CAT-6 Cable Discharge Event |
High Efficiency During Light Loads Reduces Power Consumption Sleep and Ultra-Low-Power Mode (MAX5986A/MAX5986B/MAX5986C) Frequency Foldback for High-Efficiency Light-Load Operation Back-Bias Capability to Optimize the Efficiency |
Sleep and Ultra-Low-Power Mode (MAX5986A/MAX5986B/MAX5986C) |
Frequency Foldback for High-Efficiency Light-Load Operation |
Back-Bias Capability to Optimize the Efficiency |
Robust Performance 8.7V to 60V Wide Input Voltage Range Hiccup-Mode Runaway Current Limit 49mA (typ) Inrush Current Limit Open-Drain (Active-Low RESET) Output (MAX5987A) |
8.7V to 60V Wide Input Voltage Range |
Hiccup-Mode Runaway Current Limit |
49mA (typ) Inrush Current Limit |
Open-Drain (Active-Low RESET) Output (MAX5987A) |
Flexible and Easy to Design With 3.0V to 14V Programmable Output Voltage Range Internal Compensation Fixed 215kHz/430kHz Switching Frequency Fixed 3.3V or Adjustable Output Voltage through an External Resistive Divider |
3.0V to 14V Programmable Output Voltage Range |
Internal Compensation |
Fixed 215kHz/430kHz Switching Frequency |
Fixed 3.3V or Adjustable Output Voltage through an External Resistive Divider |
Compliance | IEEE 802.3af |
---|---|
RDS(ON) (Ω) (PD MOSFET) | 1.2 |
PWM | Yes |
Switching Frequency (kHz) | 275 |
UVLO Threshold (V) | 38.6 |
Package/Pins | TQFN/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Current | - |
UVLO | 35.7V |
Controller IC Case Style | TQFN |
No. of Pins | 16Pins |
Duty Cycle (%) | 100% |
Frequency | 215kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IEEE802.3 af High Efficiency P | Analog Devices |
POE CONTROLLER, 60V, 215KHZ, TQFN-16 | element14 |
Poe Controller, 60V, 215Khz, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5986AETE+ ?
Additional datasheets, footprints and schematics for MAX5986AETE+ are listed on our Part Details page. You can also find images and similar parts to MAX5986AETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5986AETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5986AETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5986AETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5986AETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5986AETE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5986AETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5986AETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5986AETE+ ?
You can fill out our help required form which you can use to request a quote for MAX5986AETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.